The SST25PF040B-80-4C-S2
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-SOIC
IC FLASH 4MBIT SPI 80MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 80 MHz 8-SOIC
IC FLASH 4MBIT SPI 80MHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST25PF040B-80-4C-S2AE-T-ND | SST25PF040B-80-4C-S2AE-T | SST25PF040B-80-4C-S2AE-T | SST25PF040B-80-4C-S2AE-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |