Microchip Technology, Inc. Memory SST25PF040B-80-4C-QAE

Description
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25PF040B-80-4C-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25PF040B-80-4C-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF040B-80-4C-QAE
80MHZ Memory IC and Storage Component 774-SST25PF040B-80-4C-QAE
IC FLASH 4MBIT SPI 80MHZ 8WSON Product overview: SST25PF040B-80-4C-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4 C-QAE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 80MHZ 8WSON Product overview: SST25PF040B-80-4C-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4C-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254499-SST25PF040B-80-4C-QAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254499-SST25PF040B-80-4C-QAE
Integrated Circuits (ICs) - Memory 1254499-SST25PF040B-80-4C-QAE
Win Source Part Number: 1254499-SST25PF040B- 80-4C-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete

Win Source Part Number: 1254499-SST25PF040B-80-4C-QAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040B
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST25PF040B-80-4C-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25PF040B-80-4C-QAE
Integrated Circuits (ICs) - Memory SST25PF040B-80-4C-QAE
IC FLASH 4MBIT SPI 80MHZ 8WSON

IC FLASH 4MBIT SPI 80MHZ 8WSON

Supplier's Site
FLASH Memory IC 4Mbit SPI 80 MHz 8-WSON (6x5)

FLASH Memory IC 4Mbit SPI 80 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 4MBIT SPI 80MHZ 8WSON

IC FLASH 4MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25PF040B-80-4C-QAE-ND 774-SST25PF040B-80-4C-QAE 1254499-SST25PF040B-80-4C-QAE SST25PF040B-80-4C-QAE SST25PF040B-80-4C-QAE SST25PF040B-80-4C-QAE
Product Name Memory 80MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-WDFN Exposed Pad Tube 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 8 611 200 744 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers