Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25PF040B-80-4C-QAE-T

Description
Win Source Part Number: 1254519-SST25PF040B- 80-4C-QAE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254519-SST25PF040B- 80-4C-QAE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254519-SST25PF040B-80-4C-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254519-SST25PF040B-80-4C-QAE-T
Integrated Circuits (ICs) - Memory 1254519-SST25PF040B-80-4C-QAE-T
Win Source Part Number: 1254519-SST25PF040B- 80-4C-QAE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040B Product Status: Obsolete

Win Source Part Number: 1254519-SST25PF040B-80-4C-QAE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040B
Product Status: Obsolete

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25PF040B-80-4C-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF040B-80-4C-QAE-T
80MHZ Memory IC and Storage Component 774-SST25PF040B-80-4C-QAE-T
IC FLASH 4MBIT SPI 80MHZ 8WSON Product overview: SST25PF040B-80-4C-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4 C-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 80MHZ 8WSON Product overview: SST25PF040B-80-4C-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040B-80-4C-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25PF040B-80-4C-QAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)

FLASH Memory IC 4Mb (512K x 8) SPI 80MHz 8-WSON (6x5)

Buy Now Datasheet
FLASH Memory IC 4Mbit SPI 80 MHz 8-WSON (6x5)

FLASH Memory IC 4Mbit SPI 80 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 4MBIT SPI 80MHZ 8WSON

IC FLASH 4MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST25PF040B-80-4C-QAE-T
IC FLASH 4MBIT SPI 80MHZ 8WSON

IC FLASH 4MBIT SPI 80MHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254519-SST25PF040B-80-4C-QAE-T 774-SST25PF040B-80-4C-QAE-T SST25PF040B-80-4C-QAE-T-ND SST25PF040B-80-4C-QAE-T SST25PF040B-80-4C-QAE-T SST25PF040B-80-4C-QAE-T
Product Name Integrated Circuits (ICs) - Memory 80MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 10000 ns 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-E0496-B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers