Microchip Technology, Inc. 80MHZ Memory IC and Storage Component SST25PF020B-80-4C-SAE-T

Description
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25PF020B-80-4C-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4 C-SAE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25PF020B-80-4C-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4 C-SAE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF020B-80-4C-SAE-T
80MHZ Memory IC and Storage Component 774-SST25PF020B-80-4C-SAE-T
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25PF020B-80-4C-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4 C-SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25PF020B-80-4C-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4C-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25PF020B-80-4C-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - SST25PF020B-80-4C-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - SST25PF020B-80-4C-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25PF020B-80-4C-SAE-T - 897765-SST25PF020B-80-4C-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25PF020B-80-4C-SAE-T
897765-SST25PF020B-80-4C-SAE-T
Memory - Flash - SST25PF020B-80-4C-SAE-T 897765-SST25PF020B-80-4C-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 897765-SST25PF020B-8 0-4C-SAE-T Series: SST25 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST25PF020 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25PF020B-80-4C-SA E-TCT, SST25PF020B-80-4C-SA E-T-ND, SST25PF020B-80-4C-SA E-TDKR, SST25PF020B-80-4C-SA E-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 897765-SST25PF020B-80-4C-SAE-T
Series: SST25
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST25PF020
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST25PF020B-80-4C-SAE-TCT, SST25PF020B-80-4C-SAE-T-ND, SST25PF020B-80-4C-SAE-TDKR, SST25PF020B-80-4C-SAE-TTR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF020B-80-4C-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF020B-80-4C-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25PF020B-80-4C-SAE-T
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25PF020B-80-4C-SAE-T SST25PF020B-80-4C-SAE-TCT-ND 897765-SST25PF020B-80-4C-SAE-T SST25PF020B-80-4C-SAE-T SST25PF020B-80-4C-SAE-T SST25PF020B-80-4C-SAE-T SST25PF020B-80-4C-SAE-T
Product Name 80MHZ Memory IC and Storage Component Memory Memory - Flash - SST25PF020B-80-4C-SAE-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Access Time 12 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28503869 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers