Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25PF020B-80-4C-Q3AE-T

Description
Win Source Part Number: 971233-SST25PF020B-8 0-4C-Q3AE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (3x2) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25PF020B-80-4C-Q3 AE-TCT,SST25PF020B-8 0-4C-Q3AE-TTR,SST25P F020B-80-4C-Q3AE-TDK R,SST25PF020B-80-4C- Q3AE-T-ND Base Product Number: SST25PF020 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971233-SST25PF020B-8 0-4C-Q3AE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (3x2) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25PF020B-80-4C-Q3 AE-TCT,SST25PF020B-8 0-4C-Q3AE-TTR,SST25P F020B-80-4C-Q3AE-TDK R,SST25PF020B-80-4C- Q3AE-T-ND Base Product Number: SST25PF020 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 971233-SST25PF020B-80-4C-Q3AE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
971233-SST25PF020B-80-4C-Q3AE-T
Integrated Circuits (ICs) - Memory 971233-SST25PF020B-80-4C-Q3AE-T
Win Source Part Number: 971233-SST25PF020B-8 0-4C-Q3AE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (3x2) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25PF020B-80-4C-Q3 AE-TCT,SST25PF020B-8 0-4C-Q3AE-TTR,SST25P F020B-80-4C-Q3AE-TDK R,SST25PF020B-80-4C- Q3AE-T-ND Base Product Number: SST25PF020 Product Status: Obsolete

Win Source Part Number: 971233-SST25PF020B-80-4C-Q3AE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (3x2)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25PF020B-80-4C-Q3AE-TCT,SST25PF020B-80-4C-Q3AE-TTR,SST25PF020B-80-4C-Q3AE-TDKR,SST25PF020B-80-4C-Q3AE-T-ND
Base Product Number: SST25PF020
Product Status: Obsolete

Buy Now Datasheet
Memory - SST25PF020B-80-4C-Q3AE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-USON (3x2)

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-USON (3x2)

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25PF020B-80-4C-Q3AE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF020B-80-4C-Q3AE-T
80MHZ Memory IC and Storage Component 774-SST25PF020B-80-4C-Q3AE-T
IC FLASH 2MBIT SPI 80MHZ 8USON Product overview: SST25PF020B-80-4C-Q3 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4 C-Q3AE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8USON Product overview: SST25PF020B-80-4C-Q3AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4C-Q3AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 80 MHz 8-USON (3x2)

FLASH Memory IC 2Mbit SPI 80 MHz 8-USON (3x2)

Buy Now Datasheet
IC FLASH 2MBIT SPI 80MHZ 8USON

IC FLASH 2MBIT SPI 80MHZ 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF020B-80-4C-Q3AE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF020B-80-4C-Q3AE-T
Integrated Circuits (ICs) - Memory - Memory SST25PF020B-80-4C-Q3AE-T
IC FLASH 2MBIT SPI 80MHZ 8USON

IC FLASH 2MBIT SPI 80MHZ 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 971233-SST25PF020B-80-4C-Q3AE-T SST25PF020B-80-4C-Q3AE-TTR-ND 774-SST25PF020B-80-4C-Q3AE-T SST25PF020B-80-4C-Q3AE-T SST25PF020B-80-4C-Q3AE-T SST25PF020B-80-4C-Q3AE-T
Product Name Integrated Circuits (ICs) - Memory Memory 80MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 10000 ns 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details