Microchip Technology, Inc. 2Mb 3-3.6V SPI Serial Flash SST25LF020A

Description
SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash technology. The splitgate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body widthfor SST25LF020A– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash technology. The splitgate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body widthfor SST25LF020A– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 3-3.6V SPI Serial Flash - SST25LF020A - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 3-3.6V SPI Serial Flash
SST25LF020A
2Mb 3-3.6V SPI Serial Flash SST25LF020A
SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash technology. The splitgate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body widthfor SST25LF020A– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash technology. The splitgate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

  • Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3
  • Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical)
  • Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks
  • Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical)
  • Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations
  • Packages Available– 8-lead SOIC 150 mil body widthfor SST25LF020A– 8-contact WSON (5mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25LF020A
Product Name 2Mb 3-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 33 MHz
Data Retention 100 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - IS29GL256S-10DHB013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers