Microchip Technology, Inc. Memory SST25LF020A-33-4I-QAE

Description
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-WSON
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25LF020A-33-4I-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-WSON

FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254512-SST25LF020A-33-4I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254512-SST25LF020A-33-4I-QAE
Integrated Circuits (ICs) - Memory 1254512-SST25LF020A-33-4I-QAE
Win Source Part Number: 1254512-SST25LF020A- 33-4I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25LF020

Win Source Part Number: 1254512-SST25LF020A-33-4I-QAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 33 MHz
Write Cycle Time - Word, Page: 20µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25LF020

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST25LF020A-33-4I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25LF020A-33-4I-QAE
33MHZ Memory IC and Storage Component 774-SST25LF020A-33-4I-QAE
IC FLASH 2MBIT SPI 33MHZ 8WSON Product overview: SST25LF020A-33-4I-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4 I-QAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 33MHZ 8WSON Product overview: SST25LF020A-33-4I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25LF020A-33-4I-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25LF020A-33-4I-QAE
Integrated Circuits (ICs) - Memory - Memory SST25LF020A-33-4I-QAE
IC FLASH 2MBIT SPI 33MHZ 8WSON

IC FLASH 2MBIT SPI 33MHZ 8WSON

Supplier's Site
IC FLASH 2MBIT SPI 33MHZ 8WSON

IC FLASH 2MBIT SPI 33MHZ 8WSON

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 33 MHz 8-WSON

FLASH Memory IC 2Mbit SPI 33 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25LF020A-33-4I-QAE-ND 1254512-SST25LF020A-33-4I-QAE 774-SST25LF020A-33-4I-QAE SST25LF020A-33-4I-QAE SST25LF020A-33-4I-QAE SST25LF020A-33-4I-QAE
Product Name Memory Integrated Circuits (ICs) - Memory 33MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V -3.3V; 3 Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details