Microchip Technology, Inc. Memory - Flash - SST25LF020A-33-4C-QAE-T SST25LF020A-33-4C-QAE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 795464-SST25LF020A-3 3-4C-QAE-T Series: SST25 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Family Name: SST25LF020A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 33MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-WSON Alternative Parts (Cross-Reference): IS25LD020-JPLE; IS25LD020-JPLA1; IS25LD020-JPLA2; IS25LQ020B-JKLA3; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795464-SST25LF020A-3 3-4C-QAE-T Series: SST25 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Family Name: SST25LF020A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 33MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-WSON Alternative Parts (Cross-Reference): IS25LD020-JPLE; IS25LD020-JPLA1; IS25LD020-JPLA2; IS25LQ020B-JKLA3; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25LF020A-33-4C-QAE-T - 795464-SST25LF020A-33-4C-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25LF020A-33-4C-QAE-T
795464-SST25LF020A-33-4C-QAE-T
Memory - Flash - SST25LF020A-33-4C-QAE-T 795464-SST25LF020A-33-4C-QAE-T
Manufacturer: Microchip Technology Win Source Part Number: 795464-SST25LF020A-3 3-4C-QAE-T Series: SST25 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Family Name: SST25LF020A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 33MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-WSON Alternative Parts (Cross-Reference): IS25LD020-JPLE; IS25LD020-JPLA1; IS25LD020-JPLA2; IS25LQ020B-JKLA3; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795464-SST25LF020A-33-4C-QAE-T
Series: SST25
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Family Name: SST25LF020A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 33MHz
Write Cycle Time - Word, Page: 20μs
Memory Interface: SPI
Manufacturer Package: 8-WSON
Alternative Parts (Cross-Reference): IS25LD020-JPLE; IS25LD020-JPLA1; IS25LD020-JPLA2; IS25LQ020B-JKLA3;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST25LF020A-33-4C-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25LF020A-33-4C-QAE-T
33MHZ Memory IC and Storage Component 774-SST25LF020A-33-4C-QAE-T
IC FLASH 2MBIT SPI 33MHZ 8WSON Product overview: SST25LF020A-33-4C-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4 C-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 33MHZ 8WSON Product overview: SST25LF020A-33-4C-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4C-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25LF020A-33-4C-QAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-WSON

FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-WSON

Buy Now Datasheet
IC FLASH 2MBIT SPI 33MHZ 8WSON

IC FLASH 2MBIT SPI 33MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25LF020A-33-4C-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25LF020A-33-4C-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25LF020A-33-4C-QAE-T
IC FLASH 2MBIT SPI 33MHZ 8WSON

IC FLASH 2MBIT SPI 33MHZ 8WSON

Supplier's Site
FLASH Memory IC 2Mbit SPI 33 MHz 8-WSON

FLASH Memory IC 2Mbit SPI 33 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 795464-SST25LF020A-33-4C-QAE-T 774-SST25LF020A-33-4C-QAE-T SST25LF020A-33-4C-QAE-T-ND SST25LF020A-33-4C-QAE-T SST25LF020A-33-4C-QAE-T SST25LF020A-33-4C-QAE-T
Product Name Memory - Flash - SST25LF020A-33-4C-QAE-T 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 20000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3 V ~ 3.6 V -3.3V; 3 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Access Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 2020-CB867-80053 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers