Microchip Technology, Inc. RF Amplifiers SST13LP05-MLCF

Description
RF Amplifier IC 802.11a/b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 16-LFLGA (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11a/b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 16-LFLGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST13LP05-MLCFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST13LP05-MLCFCT-ND
RF Amplifiers SST13LP05-MLCFCT-ND
RF Amplifier IC 802.11a/b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 16-LFLGA (4x4)

RF Amplifier IC 802.11a/b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 16-LFLGA (4x4)

Buy Now Datasheet
RF Amplifiers - SST13LP05-MLCFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST13LP05-MLCFTR-ND
RF Amplifiers SST13LP05-MLCFTR-ND
RF Amplifier IC 802.11a/b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 16-LFLGA (4x4)

RF Amplifier IC 802.11a/b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 16-LFLGA (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST13LP05-MLCF
030902-SST13LP05-MLCF
RF Amplifiers - SST13LP05-MLCF 030902-SST13LP05-MLCF
Manufacturer: Microchip Technology Win Source Part Number: 030902-SST13LP05-MLC F Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.8GHz Gain: 29dB P1dB: 25dBm (316.2mW) RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LFLGA (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 235mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030902-SST13LP05-MLCF
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.8GHz
Gain: 29dB
P1dB: 25dBm (316.2mW)
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-LFLGA (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 235mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST13LP05-MLCF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST13LP05-MLCF
RF and Wireless - RF Amplifiers SST13LP05-MLCF
IC AMP 802.11A/B/G 2.4GHZ 16LGA

IC AMP 802.11A/B/G 2.4GHZ 16LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST13LP05-MLCFCT-ND 030902-SST13LP05-MLCF SST13LP05-MLCF
Product Name RF Amplifiers RF Amplifiers - SST13LP05-MLCF RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11a/b/g/WiFi, WLAN RF Microwave
Frequency Range 2400 to 5800 MHz 2400 to 5800 MHz 2400 to 5800 MHz
Minimum Gain 29 dB 29 dB ? to 29 dB
Maximum Gain 29 dB 29 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - SE2623L-RN - 894128-SE2623L-RN - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (3x3)
View Details
2 suppliers