Microchip Technology, Inc. RF Amplifiers - SST12LP19E-QX8E SST12LP19E-QX8E

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102342-SST12LP19E-Q X8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102342-SST12LP19E-Q X8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP19E-QX8E
1102342-SST12LP19E-QX8E
RF Amplifiers - SST12LP19E-QX8E 1102342-SST12LP19E-QX8E
Manufacturer: Microchip Technology Win Source Part Number: 1102342-SST12LP19E-Q X8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 1102342-SST12LP19E-QX8E
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-XSON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - SST12LP19E-QX8ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-XSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP19E-QX8E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP19E-QX8E
RF and Wireless - RF Amplifiers SST12LP19E-QX8E
IC AMP 802.11B/G/N 2.4GHZ 8XSON

IC AMP 802.11B/G/N 2.4GHZ 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1102342-SST12LP19E-QX8E SST12LP19E-QX8ETR-ND SST12LP19E-QX8E
Product Name RF Amplifiers - SST12LP19E-QX8E RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11b/g/n
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - BGA751L7E6327XTSA1 - 769999-BGA751L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 900 MHz
Minimum Gain 15.8 dB
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0010X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details