Microchip Technology, Inc. RF Amplifiers - SST12LP19E-NR SST12LP19E-NR

Description
Manufacturer: Microchip Technology Win Source Part Number: 935105-SST12LP19E-NR Features: RF Amplifier IC 802.11b/g/n 2.4GHz 6-X2SON (1.5x1.5) Package: Tube Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-X2SON (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935105-SST12LP19E-NR Features: RF Amplifier IC 802.11b/g/n 2.4GHz 6-X2SON (1.5x1.5) Package: Tube Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-X2SON (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP19E-NR
935105-SST12LP19E-NR
RF Amplifiers - SST12LP19E-NR 935105-SST12LP19E-NR
Manufacturer: Microchip Technology Win Source Part Number: 935105-SST12LP19E-NR Features: RF Amplifier IC 802.11b/g/n 2.4GHz 6-X2SON (1.5x1.5) Package: Tube Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-X2SON (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Microchip Technology
Win Source Part Number: 935105-SST12LP19E-NR
Features: RF Amplifier IC 802.11b/g/n 2.4GHz 6-X2SON (1.5x1.5)
Package: Tube
Package: 6-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-X2SON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 935105-SST12LP19E-NR
Product Name RF Amplifiers - SST12LP19E-NR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details