Manufacturer: Microchip Technology
Win Source Part Number: 1102339-SST12LP17E-X
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 29dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-X2SON (2x2)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-X2SON (2x2)
IC AMP 802.11B/G/N 2.4GHZ 8X2SON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1102339-SST12LP17E-XX8E | SST12LP17E-XX8E-ND | SST12LP17E-XX8E |
| Product Name | RF Amplifiers - SST12LP17E-XX8E | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | 802.11b/g/n | |
| Frequency Range | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Minimum Gain | 29 dB | 29 dB | ? to 29 dB |
| Maximum Gain | 29 dB | 29 dB | 29 dB |