Microchip Technology, Inc. RF Amplifiers SST12LP17A-9X

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.48GHz 10-X2QFN (1.5x1.5)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.48GHz 10-X2QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP17A-9XTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12LP17A-9XTR-ND
RF Amplifiers SST12LP17A-9XTR-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.48GHz 10-X2QFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.48GHz 10-X2QFN (1.5x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236234-SST12LP17A-9X
RF/IF and RFID - RF Amplifiers 1236234-SST12LP17A-9X
Win Source Part Number: 1236234-SST12LP17A-9 X Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.48GHz Gain: 28dB Current - Supply: 155mA P1dB: 24dBm RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.6V Package / Case: 10-XFQFN Exposed Pad Supplier Device Package: 10-X2QFN (1.5x1.5) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST12LP17A-9XDKR,SST 12LP17A-9XCT,SST12LP 17A-9XTR Product Status: Obsolete

Win Source Part Number: 1236234-SST12LP17A-9X
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.4GHz
Frequency: 2.4GHz ~ 2.48GHz
Gain: 28dB
Current - Supply: 155mA
P1dB: 24dBm
RF Type: 802.11b/g/n
Voltage - Supply: 3V ~ 4.6V
Package / Case: 10-XFQFN Exposed Pad
Supplier Device Package: 10-X2QFN (1.5x1.5)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SST12LP17A-9XDKR,SST12LP17A-9XCT,SST12LP17A-9XTR
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP17A-9X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP17A-9X
RF and Wireless - RF Amplifiers SST12LP17A-9X
IC AMP 802.11B/G/N 2.4GHZ 10QFN

IC AMP 802.11B/G/N 2.4GHZ 10QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP17A-9XTR-ND 1236234-SST12LP17A-9X SST12LP17A-9X
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2480 MHz 2400 to 2480 MHz 2400 to 2480 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0023D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-18000-26500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details