Silicon Storage Technology, Inc. RF Amplifiers - SST12LP15-QVC SST12LP15-QVC

Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259735-SST12LP15-QV C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259735-SST12LP15-QV C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP15-QVC
1259735-SST12LP15-QVC
RF Amplifiers - SST12LP15-QVC 1259735-SST12LP15-QVC
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259735-SST12LP15-QV C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 1259735-SST12LP15-QVC
Manufacturer Homepage: www.sst.com/
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1259735-SST12LP15-QVC
Product Name RF Amplifiers - SST12LP15-QVC
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-84+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 4000 MHz
Minimum Gain 24.6 dB
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
RF Amplifiers - 2312-QPA9942TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 3800 MHz
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details