Microchip Technology, Inc. RF Amplifiers - SST12LP14E-QX8E SST12LP14E-QX8E

Description
Manufacturer: Microchip Technology Win Source Part Number: 096447-SST12LP14E-QX 8E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.5GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Active Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 096447-SST12LP14E-QX 8E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.5GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Active Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14E-QX8E
096447-SST12LP14E-QX8E
RF Amplifiers - SST12LP14E-QX8E 096447-SST12LP14E-QX8E
Manufacturer: Microchip Technology Win Source Part Number: 096447-SST12LP14E-QX 8E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.5GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Active Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 096447-SST12LP14E-QX8E
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.485GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 31dB
P1dB: 26.5dBm (446.7mW)
RF Type: 802.11g
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-XSON (2x2)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 340mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP14E-QX8E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP14E-QX8E
RF and Wireless - RF Amplifiers SST12LP14E-QX8E
IC AMP 802.11G 2.4-2.5GHZ 8XSON

IC AMP 802.11G 2.4-2.5GHZ 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 096447-SST12LP14E-QX8E SST12LP14E-QX8E
Product Name RF Amplifiers - SST12LP14E-QX8E RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 31 dB ? to 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details