Microchip Technology, Inc. Electronic Wholesale - SST12LP14C-QVCE SST12LP14C-QVCE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259731-SST12LP14C-Q VCE Packaging: Reel Test Frequency: 2.4GHz ~ 2.485GHz Frequency: 2.4GHz ~ 2.485GHz Gain: 32dB Supply Current: 230mA P1dB: 26dBm RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 16-VQFN (3x3) Status: Obsolete Manufacturer Homepage: www.sst.com/ Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259731-SST12LP14C-Q VCE Packaging: Reel Test Frequency: 2.4GHz ~ 2.485GHz Frequency: 2.4GHz ~ 2.485GHz Gain: 32dB Supply Current: 230mA P1dB: 26dBm RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 16-VQFN (3x3) Status: Obsolete Manufacturer Homepage: www.sst.com/ Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SST12LP14C-QVCE - 1259731-SST12LP14C-QVCE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SST12LP14C-QVCE
1259731-SST12LP14C-QVCE
Electronic Wholesale - SST12LP14C-QVCE 1259731-SST12LP14C-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 1259731-SST12LP14C-Q VCE Packaging: Reel Test Frequency: 2.4GHz ~ 2.485GHz Frequency: 2.4GHz ~ 2.485GHz Gain: 32dB Supply Current: 230mA P1dB: 26dBm RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 16-VQFN (3x3) Status: Obsolete Manufacturer Homepage: www.sst.com/ Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259731-SST12LP14C-QVCE
Packaging: Reel
Test Frequency: 2.4GHz ~ 2.485GHz
Frequency: 2.4GHz ~ 2.485GHz
Gain: 32dB
Supply Current: 230mA
P1dB: 26dBm
RF Type: 802.11b/g
Categories: RF/IF and RFID
Supplier Device Package: 16-VQFN (3x3)
Status: Obsolete
Manufacturer Homepage: www.sst.com/
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1259731-SST12LP14C-QVCE
Product Name Electronic Wholesale - SST12LP14C-QVCE
Frequency 2.40E9 to 2.49E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details