Silicon Storage Technology, Inc. RF Amplifiers - SST12LP14A SST12LP14A

Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259729-SST12LP14A Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259729-SST12LP14A Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14A
1259729-SST12LP14A
RF Amplifiers - SST12LP14A 1259729-SST12LP14A
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259729-SST12LP14A Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 1259729-SST12LP14A
Manufacturer Homepage: www.sst.com/
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1259729-SST12LP14A
Product Name RF Amplifiers - SST12LP14A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-4000-8000-40-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 40 dB
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8U1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details