Silicon Storage Technology, Inc. RF Amplifiers - SST12LP14-QVC SST12LP14-QVC

Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259732-SST12LP14-QV C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259732-SST12LP14-QV C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14-QVC
1259732-SST12LP14-QVC
RF Amplifiers - SST12LP14-QVC 1259732-SST12LP14-QVC
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259732-SST12LP14-QV C Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 1259732-SST12LP14-QVC
Manufacturer Homepage: www.sst.com/
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1259732-SST12LP14-QVC
Product Name RF Amplifiers - SST12LP14-QVC
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
View Details