Microchip Technology, Inc. RF Amplifiers - SST12LP08-QX6E SST12LP08-QX6E

Description
Manufacturer: Microchip Technology Win Source Part Number: 030896-SST12LP08-QX6 E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 30dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON (1.5x1.5) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030896-SST12LP08-QX6 E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 30dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON (1.5x1.5) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP08-QX6E
030896-SST12LP08-QX6E
RF Amplifiers - SST12LP08-QX6E 030896-SST12LP08-QX6E
Manufacturer: Microchip Technology Win Source Part Number: 030896-SST12LP08-QX6 E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 30dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON (1.5x1.5) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030896-SST12LP08-QX6E
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 30dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON (1.5x1.5)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP08-QX6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP08-QX6E
RF and Wireless - RF Amplifiers SST12LP08-QX6E
IC AMP 802.11B/G/N 2.4GHZ 6XSON

IC AMP 802.11B/G/N 2.4GHZ 6XSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 030896-SST12LP08-QX6E SST12LP08-QX6E
Product Name RF Amplifiers - SST12LP08-QX6E RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 30 dB ? to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-5000-10000-30-23 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 10000 MHz
Minimum Gain 30 dB
View Details
5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details