Silicon Storage Technology, Inc. RF Amplifiers - SST12LP07-QVCE SST12LP07-QVCE

Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259727-SST12LP07-QV CE Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259727-SST12LP07-QV CE Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP07-QVCE
1259727-SST12LP07-QVCE
RF Amplifiers - SST12LP07-QVCE 1259727-SST12LP07-QVCE
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259727-SST12LP07-QV CE Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 1259727-SST12LP07-QVCE
Manufacturer Homepage: www.sst.com/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1259727-SST12LP07-QVCE
Product Name RF Amplifiers - SST12LP07-QVCE
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details