Microchip Technology, Inc. RF/IF and RFID - RF Front End (LNA + PA) SST12LF09-Q3CE

Description
Win Source Part Number: 1236148-SST12LF09-Q3 CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 2.4GHz RF Type: WLAN Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-X2QFN (2.5x2.5) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236148-SST12LF09-Q3 CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 2.4GHz RF Type: WLAN Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-X2QFN (2.5x2.5) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236148-SST12LF09-Q3CE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236148-SST12LF09-Q3CE
RF/IF and RFID - RF Front End (LNA + PA) 1236148-SST12LF09-Q3CE
Win Source Part Number: 1236148-SST12LF09-Q3 CE Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 2.4GHz RF Type: WLAN Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-X2QFN (2.5x2.5) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236148-SST12LF09-Q3CE
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 2.4GHz
RF Type: WLAN
Package / Case: 16-XFQFN Exposed Pad
Supplier Device Package: 16-X2QFN (2.5x2.5)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236148-SST12LF09-Q3CE
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details