Microchip Technology, Inc. RF Front End (LNA + PA) - SST12LF01-QDF SST12LF01-QDF

Description
Manufacturer: Microchip Technology Win Source Part Number: 066095-SST12LF01-QDF Packaging: Reel - TR Frequency: 2.4GHz RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 24-WQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066095-SST12LF01-QDF Packaging: Reel - TR Frequency: 2.4GHz RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 24-WQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SST12LF01-QDF - 066095-SST12LF01-QDF - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SST12LF01-QDF
066095-SST12LF01-QDF
RF Front End (LNA + PA) - SST12LF01-QDF 066095-SST12LF01-QDF
Manufacturer: Microchip Technology Win Source Part Number: 066095-SST12LF01-QDF Packaging: Reel - TR Frequency: 2.4GHz RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 24-WQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066095-SST12LF01-QDF
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: Bluetooth, WLAN
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: 24-WQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 066095-SST12LF01-QDF
Product Name RF Front End (LNA + PA) - SST12LF01-QDF
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details