Microchip Technology, Inc. RF Amplifiers SST12CP21-QUCE

Description
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12CP21-QUCE-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12CP21-QUCE-ND
RF Amplifiers SST12CP21-QUCE-ND
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)

RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12CP21-QUCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12CP21-QUCE
RF and Wireless - RF Amplifiers SST12CP21-QUCE
IC AMP WLAN 2.4GHZ-2.5GHZ 16UQFN

IC AMP WLAN 2.4GHZ-2.5GHZ 16UQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SST12CP21-QUCE-ND SST12CP21-QUCE
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 958865-BGA824N6SE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1823TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details