Microchip Technology, Inc. RF Amplifiers SST12CP11C-QUCE

Description
RF Amplifier IC WiMax, WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12CP11C-QUCE-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12CP11C-QUCE-ND
RF Amplifiers SST12CP11C-QUCE-ND
RF Amplifier IC WiMax, WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)

RF Amplifier IC WiMax, WLAN 2.4GHz ~ 2.5GHz 16-UQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12CP11C-QUCE
1259724-SST12CP11C-QUCE
RF Amplifiers - SST12CP11C-QUCE 1259724-SST12CP11C-QUCE
Manufacturer: Microchip Technology Win Source Part Number: 1259724-SST12CP11C-Q UCE Packaging: Tape and Reel Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 37dB Supply Current: 500mA P1dB: 30dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-UQFN (3x3) Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-UFQFN Exposed Pad Alternative Parts (Cross-Reference): RFX240; LX5503-LQT; SST12CP11C-QUCE; LX5503ELQ-TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1259724-SST12CP11C-QUCE
Packaging: Tape and Reel
Test Frequency: 2.4GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 37dB
Supply Current: 500mA
P1dB: 30dBm
RF Type: WiMax, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 16-UQFN (3x3)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-UFQFN Exposed Pad
Alternative Parts (Cross-Reference): RFX240; LX5503-LQT; SST12CP11C-QUCE; LX5503ELQ-TR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12CP11C-QUCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12CP11C-QUCE
RF and Wireless - RF Amplifiers SST12CP11C-QUCE
IC AMP WIMAX 2.4-2.5GHZ 16UQFN

IC AMP WIMAX 2.4-2.5GHZ 16UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12CP11C-QUCE-ND 1259724-SST12CP11C-QUCE SST12CP11C-QUCE
Product Name RF Amplifiers RF Amplifiers - SST12CP11C-QUCE RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 37 dB 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 863-SE5023L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11ac/n
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers