Microchip Technology, Inc. RF Amplifiers - SST11CP15E-QUBE SST11CP15E-QUBE

Description
Manufacturer: Microchip Technology Win Source Part Number: 142299-SST11CP15E-QU BE Packaging: Reel - TR Frequency: 4.9GHz to 5.9GHz Gain: 27dB RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 12-UQFN (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 290mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142299-SST11CP15E-QU BE Packaging: Reel - TR Frequency: 4.9GHz to 5.9GHz Gain: 27dB RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 12-UQFN (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 290mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST11CP15E-QUBE
142299-SST11CP15E-QUBE
RF Amplifiers - SST11CP15E-QUBE 142299-SST11CP15E-QUBE
Manufacturer: Microchip Technology Win Source Part Number: 142299-SST11CP15E-QU BE Packaging: Reel - TR Frequency: 4.9GHz to 5.9GHz Gain: 27dB RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 12-UQFN (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 290mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142299-SST11CP15E-QUBE
Packaging: Reel - TR
Frequency: 4.9GHz to 5.9GHz
Gain: 27dB
RF Type: 802.11a/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-UQFN (2x2)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 290mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 142299-SST11CP15E-QUBE
Product Name RF Amplifiers - SST11CP15E-QUBE
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details