IC SENSOR FUSION HUB 28QFN Product overview: SSC7150-ML-AB0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7150-ML-AB0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261014-SSC7150-ML-A
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Motion Coprocessor
Package: Tube
Standard Package: 61
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SSC7150
Product Status: Obsolete
Sensor Interface Motion Coprocessor
IC SENSOR FUSION HUB 28QFN
IC SENSOR FUSION HUB 28QFN
IC SENSOR FUSION HUB 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SSC7150-ML-AB0 | 1261014-SSC7150-ML-AB0 | SSC7150-ML-AB0 | SSC7150-ML-AB0 | SSC7150-ML-AB0 | SSC7150-ML-AB0 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Motion Coprocessor |