Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces SSC7102-GQ-BA0

Description
Win Source Part Number: 1261018-SSC7102-GQ-B A0 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SSC7102 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261018-SSC7102-GQ-B A0 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SSC7102 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261018-SSC7102-GQ-BA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261018-SSC7102-GQ-BA0
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261018-SSC7102-GQ-BA0
Win Source Part Number: 1261018-SSC7102-GQ-B A0 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SSC7102 Product Status: Obsolete

Win Source Part Number: 1261018-SSC7102-GQ-BA0
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Hub
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 84-TFBGA
Supplier Device Package: 84-TFBGA (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SSC7102
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 752-SSC7102-GQ-BA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-SSC7102-GQ-BA0
Interface Transceiver IC 752-SSC7102-GQ-BA0
IC SENSOR FUSION MOVEA 84TFBGA Product overview: SSC7102-GQ-BA0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-BA0 can be used for catalog matching and distributor lookup.

IC SENSOR FUSION MOVEA 84TFBGA Product overview: SSC7102-GQ-BA0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-BA0 can be used for catalog matching and distributor lookup.

Supplier's Site
Sensor and Detector Interfaces - SSC7102-GQ-BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SSC7102-GQ-BA0
Sensor and Detector Interfaces SSC7102-GQ-BA0
IC SENSOR FUSION MOVEA 84TFBGA

IC SENSOR FUSION MOVEA 84TFBGA

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - SSC7102-GQ-BA0 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SSC7102-GQ-BA0
Interface - Sensor and Detector Interfaces SSC7102-GQ-BA0
IC SENSOR FUSION MOVEA 84TFBGA

IC SENSOR FUSION MOVEA 84TFBGA

Supplier's Site Datasheet
Sensor Interface - SSC7102-GQ-BA0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Sensor Interface
SSC7102-GQ-BA0
Sensor Interface SSC7102-GQ-BA0
Sensor Interface Sensor Fusion Hub 84 TFBGA

Sensor Interface Sensor Fusion Hub 84 TFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261018-SSC7102-GQ-BA0 752-SSC7102-GQ-BA0 SSC7102-GQ-BA0 SSC7102-GQ-BA0 SSC7102-GQ-BA0
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor Interface
Device Type Sensor Interface Transceiver Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers