Microchip Technology, Inc. 3.75mA Interface Transceiver IC SSC7102-GQ-AB2

Description
Sensor and Detector Interface 3.75mA I2C/SMBus Interface 84-Pin TFBGA Tray Product overview: SSC7102-GQ-AB2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.75mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sensor and Detector Interface 3.75mA I2C/SMBus Interface 84-Pin TFBGA Tray Product overview: SSC7102-GQ-AB2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.75mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75mA Interface Transceiver IC - 752-SSC7102-GQ-AB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75mA Interface Transceiver IC
752-SSC7102-GQ-AB2
3.75mA Interface Transceiver IC 752-SSC7102-GQ-AB2
Sensor and Detector Interface 3.75mA I2C/SMBus Interface 84-Pin TFBGA Tray Product overview: SSC7102-GQ-AB2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.75mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AB2 can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 3.75mA I2C/SMBus Interface 84-Pin TFBGA Tray Product overview: SSC7102-GQ-AB2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.75mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261017-SSC7102-GQ-AB2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261017-SSC7102-GQ-AB2
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261017-SSC7102-GQ-AB2
Win Source Part Number: 1261017-SSC7102-GQ-A B2 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1261017-SSC7102-GQ-AB2
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Hub
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 84-TFBGA
Supplier Device Package: 84-TFBGA (6x6)
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SSC7102-GQ-AB2
Sensor Interface SSC7102-GQ-AB2
Sensor Interface Sensor Fusion Hub

Sensor Interface Sensor Fusion Hub

Buy Now Datasheet
Sensor and Detector Interfaces - SSC7102-GQ-AB2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SSC7102-GQ-AB2
Sensor and Detector Interfaces SSC7102-GQ-AB2
IC SENSOR FUSION HUB 84TFBGA

IC SENSOR FUSION HUB 84TFBGA

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - SSC7102-GQ-AB2 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SSC7102-GQ-AB2
Interface - Sensor and Detector Interfaces SSC7102-GQ-AB2
IC SENSOR FUSION HUB 84TFBGA

IC SENSOR FUSION HUB 84TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-SSC7102-GQ-AB2 1261017-SSC7102-GQ-AB2 SSC7102-GQ-AB2 SSC7102-GQ-AB2 SSC7102-GQ-AB2
Product Name 3.75mA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Universal Bus Functions - 74ALVC162836ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details