Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces SSC7102-GQ-AA0-TR

Description
Win Source Part Number: 1261019-SSC7102-GQ-A A0-TR Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SSC7102 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261019-SSC7102-GQ-A A0-TR Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SSC7102 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261019-SSC7102-GQ-AA0-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261019-SSC7102-GQ-AA0-TR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261019-SSC7102-GQ-AA0-TR
Win Source Part Number: 1261019-SSC7102-GQ-A A0-TR Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Hub Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 84-TFBGA Supplier Device Package: 84-TFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SSC7102 Product Status: Obsolete

Win Source Part Number: 1261019-SSC7102-GQ-AA0-TR
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Hub
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 84-TFBGA
Supplier Device Package: 84-TFBGA (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SSC7102
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 752-SSC7102-GQ-AA0-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-SSC7102-GQ-AA0-TR
Interface Transceiver IC 752-SSC7102-GQ-AA0-TR
IC SENSOR FUSION HUB 84TFBGA Product overview: SSC7102-GQ-AA0-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AA0-T R can be used for catalog matching and distributor lookup.

IC SENSOR FUSION HUB 84TFBGA Product overview: SSC7102-GQ-AA0-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AA0-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Sensor and Detector Interfaces - SSC7102-GQ-AA0-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SSC7102-GQ-AA0-TR
Interface - Sensor and Detector Interfaces SSC7102-GQ-AA0-TR
IC SENSOR FUSION HUB 84TFBGA

IC SENSOR FUSION HUB 84TFBGA

Supplier's Site Datasheet
Sensor and Detector Interfaces - SSC7102-GQ-AA0-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SSC7102-GQ-AA0-TR
Sensor and Detector Interfaces SSC7102-GQ-AA0-TR
IC SENSOR FUSION HUB 84TFBGA

IC SENSOR FUSION HUB 84TFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SSC7102-GQ-AA0-TR
Sensor Interface SSC7102-GQ-AA0-TR
Sensor Interface Sensor Fusion Hub

Sensor Interface Sensor Fusion Hub

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261019-SSC7102-GQ-AA0-TR 752-SSC7102-GQ-AA0-TR SSC7102-GQ-AA0-TR SSC7102-GQ-AA0-TR SSC7102-GQ-AA0-TR
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 722-SI2493-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers