Microchip Technology, Inc. Ethernet Interface - SPNZ801119-TR SPNZ801119-TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124895-SPNZ801119-T R Categories: Ethernet Interface Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124895-SPNZ801119-T R Categories: Ethernet Interface Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - SPNZ801119-TR - 1124895-SPNZ801119-TR - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - SPNZ801119-TR
1124895-SPNZ801119-TR
Ethernet Interface - SPNZ801119-TR 1124895-SPNZ801119-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124895-SPNZ801119-T R Categories: Ethernet Interface Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124895-SPNZ801119-TR
Categories: Ethernet Interface
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1124895-SPNZ801119-TR
Product Name Ethernet Interface - SPNZ801119-TR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PBL38620/2QNA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
4 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GW-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Telecom - SI3225-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details