Microchip Technology, Inc. Controllers SPNZ801113

Description
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-4351-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4351-ND
Controllers 576-4351-ND
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1261681-SPNZ801113 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261681-SPNZ801113
Integrated Circuits (ICs) - Interface - Controllers 1261681-SPNZ801113
Win Source Part Number: 1261681-SPNZ801113 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.14V ~ 1.26V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4351 Base Product Number: SPNZ801113

Win Source Part Number: 1261681-SPNZ801113
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 348
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4351
Base Product Number: SPNZ801113

Buy Now Datasheet
Interface - Controllers - SPNZ801113 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SPNZ801113
Interface - Controllers SPNZ801113
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site Datasheet
Controllers - SPNZ801113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
SPNZ801113
Controllers SPNZ801113
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - SPNZ801113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
SPNZ801113
Integrated Circuits (ICs) - Interface - Controllers SPNZ801113
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-4351-ND 1261681-SPNZ801113 SPNZ801113 SPNZ801113 SPNZ801113
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; MII, RMII MII, RMII MII, RMII Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details