Microchip Technology, Inc. Controllers SPNY801113

Description
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-4352-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4352-ND
Controllers 576-4352-ND
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1351745-SPNY801113 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1351745-SPNY801113
Integrated Circuits (ICs) - Interface - Controllers 1351745-SPNY801113
Win Source Part Number: 1351745-SPNY801113 Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 348 Protocol: Ethernet Function: Controller Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SPNY801113 Product Status: Obsolete

Win Source Part Number: 1351745-SPNY801113
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 348
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SPNY801113
Product Status: Obsolete

Buy Now Datasheet
Controllers - SPNY801113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
SPNY801113
Controllers SPNY801113
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - SPNY801113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
SPNY801113
Integrated Circuits (ICs) - Interface - Controllers SPNY801113
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site
Interface - Controllers - SPNY801113 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SPNY801113
Interface - Controllers SPNY801113
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-4352-ND 1351745-SPNY801113 SPNY801113 SPNY801113 SPNY801113
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet; MII, RMII MII, RMII Ethernet; Ethernet MII, RMII
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9198733 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 52 v
Package Type Dso
View Details
Interface Transceiver IC - 702-SI3210M-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
 - 54152ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Line Interface ICs - 1913260 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details