Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ5924AE3/TR13

Description
Win Source Part Number: 1280289-SMBJ5924AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5924
Request a Quote Datasheet
Description
Win Source Part Number: 1280289-SMBJ5924AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5924
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280289-SMBJ5924AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280289-SMBJ5924AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280289-SMBJ5924AE3/TR13
Win Source Part Number: 1280289-SMBJ5924AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5924

Win Source Part Number: 1280289-SMBJ5924AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5924

Buy Now Datasheet
9.1V 2W Zener Diode - 287-SMBJ5924AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 2W Zener Diode
287-SMBJ5924AE3/TR13
9.1V 2W Zener Diode 287-SMBJ5924AE3/TR13
DIODE ZENER 9.1V 2W SMBJ Product overview: SMBJ5924AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5924AE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 2W SMBJ Product overview: SMBJ5924AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5924AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5924AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5924AE3/TR13-ND
Single Zener Diodes SMBJ5924AE3/TR13-ND
Zener Diode 9.1V 2W ±10% Surface Mount SMBJ (DO-214AA)

Zener Diode 9.1V 2W ±10% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Zener 2.0W, Vz = 9.1V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ6979 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 9.1V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ6979
Zener 2.0W, Vz = 9.1V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ6979
ZENER 2.0W, VZ = 9.1V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 9.1V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBJ5924AE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5924AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5924AE3/TR13
DIODE ZENER 9.1V 2W SMBJ

DIODE ZENER 9.1V 2W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1280289-SMBJ5924AE3/TR13 287-SMBJ5924AE3/TR13 SMBJ5924AE3/TR13-ND 34AJ6979 SMBJ5924AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 9.1V 2W Zener Diode Single Zener Diodes Zener 2.0W, Vz = 9.1V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 9.1 volts 9.1 volts
ZZT 4 ohms 4 ohms 4 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data