Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ5364C/TR13

Description
Win Source Part Number: 1280641-SMBJ5364C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5364 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1280641-SMBJ5364C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5364 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280641-SMBJ5364C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280641-SMBJ5364C/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280641-SMBJ5364C/TR13
Win Source Part Number: 1280641-SMBJ5364C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5364 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280641-SMBJ5364C/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5364
RoHS Status: RoHS non-compliant

Buy Now Datasheet
33V 5W Zener Diode - 287-SMBJ5364C/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 5W Zener Diode
287-SMBJ5364C/TR13
33V 5W Zener Diode 287-SMBJ5364C/TR13
DIODE ZENER 33V 5W SMBJ Product overview: SMBJ5364C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5364C/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 5W SMBJ Product overview: SMBJ5364C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5364C/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5364C/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5364C/TR13-ND
Single Zener Diodes SMBJ5364C/TR13-ND
Zener Diode 33V 5W ±2% Surface Mount SMBJ (DO-214AA)

Zener Diode 33V 5W ±2% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Zener 5.0W, Vz = 33V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ6811 - Newark, An Avnet Company
Chicago, IL, United States
Zener 5.0W, Vz = 33V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ6811
Zener 5.0W, Vz = 33V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ6811
ZENER 5.0W, VZ = 33V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 5.0W, VZ = 33V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBJ5364C/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5364C/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5364C/TR13
DIODE ZENER 33V 5W SMBJ

DIODE ZENER 33V 5W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1280641-SMBJ5364C/TR13 287-SMBJ5364C/TR13 SMBJ5364C/TR13-ND 34AJ6811 SMBJ5364C/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 33V 5W Zener Diode Single Zener Diodes Zener 5.0W, Vz = 33V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 33 volts 33 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C4V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7081854P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details