Microchip Technology, Inc. Single Zener Diodes SMBJ5349BE3/TR13

Description
Zener Diode 12V 5W ±5% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 12V 5W ±5% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5349BE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5349BE3/TR13-ND
Single Zener Diodes SMBJ5349BE3/TR13-ND
Zener Diode 12V 5W ±5% Surface Mount SMBJ (DO-214AA)

Zener Diode 12V 5W ±5% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280947-SMBJ5349BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280947-SMBJ5349BE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280947-SMBJ5349BE3/TR13
Win Source Part Number: 1280947-SMBJ5349BE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 8.6 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 2.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5349

Win Source Part Number: 1280947-SMBJ5349BE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 8.6 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 2.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5349

Buy Now Datasheet
12V 5W Zener Diode - 287-SMBJ5349BE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 5W Zener Diode
287-SMBJ5349BE3/TR13
12V 5W Zener Diode 287-SMBJ5349BE3/TR13
DIODE ZENER 12V 5W SMBJ Product overview: SMBJ5349BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5349BE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 5W SMBJ Product overview: SMBJ5349BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5349BE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5349BE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5349BE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5349BE3/TR13
DIODE ZENER 12V 5W SMBJ

DIODE ZENER 12V 5W SMBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5349BE3/TR13-ND 1280947-SMBJ5349BE3/TR13 287-SMBJ5349BE3/TR13 SMBJ5349BE3/TR13
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 12V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 12 volts 12 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data