Microchip Technology, Inc. 22V 5W Zener Diode SMBG5358BE3/TR13

Description
DIODE ZENER 22V 5W SMBG Product overview: SMBG5358BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5358BE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 5W SMBG Product overview: SMBG5358BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5358BE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 5W Zener Diode - 287-SMBG5358BE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 5W Zener Diode
287-SMBG5358BE3/TR13
22V 5W Zener Diode 287-SMBG5358BE3/TR13
DIODE ZENER 22V 5W SMBG Product overview: SMBG5358BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5358BE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 5W SMBG Product overview: SMBG5358BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5358BE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280742-SMBG5358BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280742-SMBG5358BE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280742-SMBG5358BE3/TR13
Win Source Part Number: 1280742-SMBG5358BE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 15.8 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 3.5 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBG5358

Win Source Part Number: 1280742-SMBG5358BE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 15.8 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBG5358

Buy Now Datasheet
Zener 5.0W, Vz = 22V, +/5% Smbg (Do-215Aa) Rohs Compliant Microchip - 34AJ6419 - Newark, An Avnet Company
Chicago, IL, United States
Zener 5.0W, Vz = 22V, +/5% Smbg (Do-215Aa) Rohs Compliant Microchip
34AJ6419
Zener 5.0W, Vz = 22V, +/5% Smbg (Do-215Aa) Rohs Compliant Microchip 34AJ6419
ZENER 5.0W, VZ = 22V, +/- 5% SMBG (DO-215AA) ROHS COMPLIANT: YES

ZENER 5.0W, VZ = 22V, +/- 5% SMBG (DO-215AA) ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBG5358BE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBG5358BE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBG5358BE3/TR13
DIODE ZENER 22V 5W SMBG

DIODE ZENER 22V 5W SMBG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBG5358BE3/TR13 1280742-SMBG5358BE3/TR13 34AJ6419 SMBG5358BE3/TR13
Product Name 22V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener 5.0W, Vz = 22V, +/5% Smbg (Do-215Aa) Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-215AA, SMB Gull Wing SMBG (DO-215AA); SMB
RoHS Compliant RoHS RoHS
ZZT 4 ohms 4 ohms 4 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B39X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7384995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details