General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2 % and approximately ±5 %. The device has a junction temperature rating up to 150 °C and operates from -55 °C to +150 °C ambient temperature.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 39V V(Z), 2.05%, 0.35W, Silicon, Unidirectional
Zener Diodes BZT52-B39/SOD123/SOD
DIODE ZENER 39V 590MW SOD123
| Nexperia B.V. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B39X | BZT52-B39X | BZT52-B39X | BZT52-B39X |
| Product Name | Voltage regulator diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |