Microchip Technology, Inc. 10G/SONET, 6 LVDS,Low Jitter Clock Gen SM844256

Description
The SM844256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVDS output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM844256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter. Additional Features Generates six LVPECL outputs 2.5V or 3.3V operating range Typical phase jitter @ 125MHz (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V 75MHz to 625MHz output frequencies Industrial temperature range Green, RoHS, and PFOS compliant Available in 24-pin TSSOP EPAD Operating supply modes: Core/Output 3.3V/3.3V, 3.3V/2.5
Datasheet
Description
The SM844256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVDS output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM844256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter. Additional Features Generates six LVPECL outputs 2.5V or 3.3V operating range Typical phase jitter @ 125MHz (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V 75MHz to 625MHz output frequencies Industrial temperature range Green, RoHS, and PFOS compliant Available in 24-pin TSSOP EPAD Operating supply modes: Core/Output 3.3V/3.3V, 3.3V/2.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G/SONET, 6 LVDS,Low Jitter Clock Gen - SM844256 - Microchip Technology, Inc.
Chandler, AZ, United States
10G/SONET, 6 LVDS,Low Jitter Clock Gen
SM844256
10G/SONET, 6 LVDS,Low Jitter Clock Gen SM844256
The SM844256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVDS output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM844256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter. Additional Features Generates six LVPECL outputs 2.5V or 3.3V operating range Typical phase jitter @ 125MHz (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V 75MHz to 625MHz output frequencies Industrial temperature range Green, RoHS, and PFOS compliant Available in 24-pin TSSOP EPAD Operating supply modes: Core/Output 3.3V/3.3V, 3.3V/2.5

The SM844256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVDS output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM844256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter.

Additional Features

    • Generates six LVPECL outputs
    • 2.5V or 3.3V operating range
    • Typical phase jitter @ 125MHz
      • (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V
      • 75MHz to 625MHz output frequencies
      • Industrial temperature range
    • Green, RoHS, and PFOS compliant
    • Available in 24-pin TSSOP EPAD
    • Operating supply modes:
      • Core/Output
      • 3.3V/3.3V, 3.3V/2.5
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SM844256
Product Name 10G/SONET, 6 LVDS,Low Jitter Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Clock/Timing - Application Specific - ADN2812ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers