Microchip Technology, Inc. RFFETs - SM0509-M1/TR SM0509-M1/TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 895389-SM0509-M1/TR Operating Temperature Range: -55°C ~ 150°C Features: RF Diode PIN - Single 500V 1 A M1 Package: Reel - TR Package: 1208 (3020 Metric) Family Name: SM0509 Categories: Discrete Semiconductor Products Case / Package: M1 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 895389-SM0509-M1/TR Operating Temperature Range: -55°C ~ 150°C Features: RF Diode PIN - Single 500V 1 A M1 Package: Reel - TR Package: 1208 (3020 Metric) Family Name: SM0509 Categories: Discrete Semiconductor Products Case / Package: M1 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - SM0509-M1/TR - 895389-SM0509-M1/TR - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - SM0509-M1/TR
895389-SM0509-M1/TR
RFFETs - SM0509-M1/TR 895389-SM0509-M1/TR
Manufacturer: Microchip Technology Win Source Part Number: 895389-SM0509-M1/TR Operating Temperature Range: -55°C ~ 150°C Features: RF Diode PIN - Single 500V 1 A M1 Package: Reel - TR Package: 1208 (3020 Metric) Family Name: SM0509 Categories: Discrete Semiconductor Products Case / Package: M1 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 895389-SM0509-M1/TR
Operating Temperature Range: -55°C ~ 150°C
Features: RF Diode PIN - Single 500V 1 A M1
Package: Reel - TR
Package: 1208 (3020 Metric)
Family Name: SM0509
Categories: Discrete Semiconductor Products
Case / Package: M1
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 895389-SM0509-M1/TR
Product Name RFFETs - SM0509-M1/TR
Package Type SOT3; M1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
80 V, 1 A PNP medium power transistors - BC53PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers