Win Source Part Number: 1283562-SK-RT4K-CQ35
Category: Development Boards, Kits, Programmers>Programm
Package: Bulk
For Use With/Related Products: Microsemi FPGAs
Standard Package: 1
Module/Board Type: Socket Adapter
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Microchip Technology
Base Product Number: SK-RT4
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1283562-SK-RT4K-CQ352-KITBTM |
| Product Name | Development Boards, Kits, Programmers - Programming Adapters, Sockets |
| Category | Developement Board |