Microchip Technology, Inc. Interface - Interface - Specialized - SIO1036-ZG SIO1036-ZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 046893-SIO1036-ZG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046893-SIO1036-ZG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SIO1036-ZG - 046893-SIO1036-ZG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SIO1036-ZG
046893-SIO1036-ZG
Interface - Interface - Specialized - SIO1036-ZG 046893-SIO1036-ZG
Manufacturer: Microchip Technology Win Source Part Number: 046893-SIO1036-ZG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 046893-SIO1036-ZG
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - SIO1036-ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1036-ZG
Specialized SIO1036-ZG
Interface 36-QFN (6x6)

Interface 36-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SIO1036-ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SIO1036-ZG
Integrated Circuits (ICs) - Interface - Specialized SIO1036-ZG
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site
Shenzhen, China
Interface - Specialized
SIO1036-ZG
Interface - Specialized SIO1036-ZG
IC INTERFACE SPECIALIZED 36QFN

IC INTERFACE SPECIALIZED 36QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046893-SIO1036-ZG SIO1036-ZG SIO1036-ZG SIO1036-ZG
Product Name Interface - Interface - Specialized - SIO1036-ZG Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMJ - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Interface Transceiver IC - 702-SI3210-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers