Microchip Technology, Inc. Microcontrollers and Processors SIO1028

Description
The SIO1028 is a single chip LPC I/O device as well as a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes 24 GPIO pins, support for two LED’s with blinking option and a Watchdog Timer (WDT) with optional output pin. It also has three 16C550A compatible UARTs, one of which includes additional support for a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, as well as Consumer IR. Family parts SIO1028I-JZX SIO1028I-JZX-TR SIO1028-JZX SIO1028-JZX-TR Additional Features ACPI 1.0 Compliant LPC Interface 64 STQFP Package 3.3V Operating Voltage 24 GPIO Pins 3 16C550A Compatible UARTs Watchdog Timer
Description
The SIO1028 is a single chip LPC I/O device as well as a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes 24 GPIO pins, support for two LED’s with blinking option and a Watchdog Timer (WDT) with optional output pin. It also has three 16C550A compatible UARTs, one of which includes additional support for a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, as well as Consumer IR. Family parts SIO1028I-JZX SIO1028I-JZX-TR SIO1028-JZX SIO1028-JZX-TR Additional Features ACPI 1.0 Compliant LPC Interface 64 STQFP Package 3.3V Operating Voltage 24 GPIO Pins 3 16C550A Compatible UARTs Watchdog Timer

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers and Processors - SIO1028 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontrollers and Processors
SIO1028
Microcontrollers and Processors SIO1028
The SIO1028 is a single chip LPC I/O device as well as a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller. This device includes 24 GPIO pins, support for two LED’s with blinking option and a Watchdog Timer (WDT) with optional output pin. It also has three 16C550A compatible UARTs, one of which includes additional support for a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, as well as Consumer IR. Family parts SIO1028I-JZX SIO1028I-JZX-TR SIO1028-JZX SIO1028-JZX-TR Additional Features ACPI 1.0 Compliant LPC Interface 64 STQFP Package 3.3V Operating Voltage 24 GPIO Pins 3 16C550A Compatible UARTs Watchdog Timer

The SIO1028 is a single chip LPC I/O device as well as a 3.3V operational (5.0V tolerant), PC 99/2001, and ACPI 1.0 compliant Super I/O Controller.
This device includes 24 GPIO pins, support for two LED’s with blinking option and a Watchdog Timer (WDT) with optional output pin. It also has three 16C550A compatible UARTs, one of which includes additional support for a Serial Infrared Interface that complies with IrDA v1.2 (Fast IR), HPSIR, and ASKIR formats, as well as Consumer IR.

Family parts
SIO1028I-JZX
SIO1028I-JZX-TR
SIO1028-JZX
SIO1028-JZX-TR

Additional Features

  • ACPI 1.0 Compliant
  • LPC Interface
  • 64 STQFP Package
  • 3.3V Operating Voltage
  • 24 GPIO Pins
  • 3 16C550A Compatible UARTs
  • Watchdog Timer
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number SIO1028
Product Name Microcontrollers and Processors
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details