Microchip Technology, Inc. Interface - Interface - Specialized - SIO1000-JV SIO1000-JV

Description
Manufacturer: Microchip Technology Win Source Part Number: 046892-SIO1000-JV Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046892-SIO1000-JV Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SIO1000-JV - 046892-SIO1000-JV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SIO1000-JV
046892-SIO1000-JV
Interface - Interface - Specialized - SIO1000-JV 046892-SIO1000-JV
Manufacturer: Microchip Technology Win Source Part Number: 046892-SIO1000-JV Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 046892-SIO1000-JV
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-STQFP (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SIO1000-JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SIO1000-JV
Integrated Circuits (ICs) - Interface - Specialized SIO1000-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site
Specialized - SIO1000-JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1000-JV
Specialized SIO1000-JV
Interface 64-STQFP (7x7)

Interface 64-STQFP (7x7)

Buy Now Datasheet
Specialized - SIO1000-JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1000-JV
Specialized SIO1000-JV
Interface 64-STQFP (7x7)

Interface 64-STQFP (7x7)

Buy Now Datasheet
Interface - Specialized - SIO1000-JV - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SIO1000-JV
Interface - Specialized SIO1000-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046892-SIO1000-JV SIO1000-JV SIO1000-JV SIO1000-JV
Product Name Interface - Interface - Specialized - SIO1000-JV Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2442889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-24
View Details
Triple inverting Schmitt trigger - 74AHC3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI3016-BS - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
3 suppliers