Microchip Technology, Inc. Voltage Regulators - Linear SG7815AIG-DESC

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Datasheet
Datasheet Summary
Powered by GS/AI

The SG7815AIG-DESC is a positive fixed voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 15 V with a maximum load current of 1.5 A. It operates with an input voltage range up to 50 V, making it suitable for various applications requiring reliable voltage regulation. The device features an on-chip trimming system that ensures output voltage accuracy within ±1.5% of nominal, along with improved line and load regulation characteristics due to its advanced bandgap reference design. This regulator includes essential protective features such as thermal shutdown and current limiting, enhancing its reliability in demanding environments. It requires only a small output capacitor for optimal performance, simplifying the design process. The SG7815AIG-DESC is available in hermetically sealed TO-257 packages, which can be either case grounded or isolated, catering to different application needs.

Datasheet Summary
Powered by GS/AI

The SG7815AIG-DESC is a positive fixed voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 15 V with a maximum load current of 1.5 A. It operates with an input voltage range up to 50 V, making it suitable for various applications requiring reliable voltage regulation. The device features an on-chip trimming system that ensures output voltage accuracy within ±1.5% of nominal, along with improved line and load regulation characteristics due to its advanced bandgap reference design. This regulator includes essential protective features such as thermal shutdown and current limiting, enhancing its reliability in demanding environments. It requires only a small output capacitor for optimal performance, simplifying the design process. The SG7815AIG-DESC is available in hermetically sealed TO-257 packages, which can be either case grounded or isolated, catering to different application needs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SG7815AIG-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SG7815AIG-DESC
Voltage Regulators - Linear SG7815AIG-DESC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SG7815AIG-DESC
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details