Microchip Technology, Inc. Voltage Regulators - Linear SG7812K

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)
Datasheet
Datasheet Summary
Powered by GS/AI

The SG7812K is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 12 V with a maximum load current of 1.5 A. It operates with an input voltage range up to 35 V, and can withstand transient input voltages up to 50 V. The device features excellent line and load regulation, with output voltage accuracy of ±2.0%. It incorporates built-in protection features such as thermal shutdown and current limiting, ensuring safe operation under various conditions. The SG7812K is available in multiple package types, including hermetically sealed options, making it suitable for applications requiring high reliability. This regulator is particularly useful in environments where stable voltage is critical, and it requires only a small output capacitor for effective performance.

Datasheet Summary
Powered by GS/AI

The SG7812K is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 12 V with a maximum load current of 1.5 A. It operates with an input voltage range up to 35 V, and can withstand transient input voltages up to 50 V. The device features excellent line and load regulation, with output voltage accuracy of ±2.0%. It incorporates built-in protection features such as thermal shutdown and current limiting, ensuring safe operation under various conditions. The SG7812K is available in multiple package types, including hermetically sealed options, making it suitable for applications requiring high reliability. This regulator is particularly useful in environments where stable voltage is critical, and it requires only a small output capacitor for effective performance.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SG7812K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SG7812K
Voltage Regulators - Linear SG7812K
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SG7812K
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details