Microchip Technology, Inc. Voltage Regulator IC SG7808AIG-DESC

Description
IC REG LINEAR TO257 Product overview: SG7808AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AIG-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR TO257 Product overview: SG7808AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AIG-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator IC - 776-SG7808AIG-DESC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-SG7808AIG-DESC
Voltage Regulator IC 776-SG7808AIG-DESC
IC REG LINEAR TO257 Product overview: SG7808AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AIG-DESC can be used for catalog matching and distributor lookup.

IC REG LINEAR TO257 Product overview: SG7808AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AIG-DESC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG-DESC - 933346-SG7808AIG-DESC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG-DESC
933346-SG7808AIG-DESC
PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG-DESC 933346-SG7808AIG-DESC
Manufacturer: Microchip Technology Win Source Part Number: 933346-SG7808AIG-DES C Series: Military, MIL-STD-883 Features: Linear Voltage Regulator IC Positive - 1 Output - TO-257 Package: TO-257-3 Package: Tube Mounting: Through Hole Family Name: SG7808 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933346-SG7808AIG-DESC
Series: Military, MIL-STD-883
Features: Linear Voltage Regulator IC Positive - 1 Output - TO-257
Package: TO-257-3
Package: Tube
Mounting: Through Hole
Family Name: SG7808
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 41
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7808AIG-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7808AIG-DESC
PMIC - Voltage Regulators - Linear SG7808AIG-DESC
IC REG LINEAR TO257

IC REG LINEAR TO257

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7808AIG-DESC 933346-SG7808AIG-DESC SG7808AIG-DESC
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG-DESC PMIC - Voltage Regulators - Linear
Package Type Other; Tube Other; TO-257
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAV6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details