Microchip Technology, Inc. Voltage Regulators - Linear SG7805T-883B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-39
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-39
Datasheet
Datasheet Summary
Powered by GS/AI

The SG7805T-883B is a positive fixed voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 5 V with a maximum load current of 1.5 A. It operates with an input voltage range up to 35 V, and can withstand transient input voltages up to 50 V. The device features excellent line and load regulation, with output voltage accuracy of ±2.0%. It incorporates built-in protection mechanisms including thermal shutdown and current limiting, ensuring reliable operation under various conditions. The regulator is available in multiple package types, including hermetically sealed options, making it suitable for applications requiring high reliability. The low quiescent current allows for good regulation even at low load conditions. This product is compliant with military standards, making it a viable choice for defense and aerospace applications.

Datasheet Summary
Powered by GS/AI

The SG7805T-883B is a positive fixed voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 5 V with a maximum load current of 1.5 A. It operates with an input voltage range up to 35 V, and can withstand transient input voltages up to 50 V. The device features excellent line and load regulation, with output voltage accuracy of ±2.0%. It incorporates built-in protection mechanisms including thermal shutdown and current limiting, ensuring reliable operation under various conditions. The regulator is available in multiple package types, including hermetically sealed options, making it suitable for applications requiring high reliability. The low quiescent current allows for good regulation even at low load conditions. This product is compliant with military standards, making it a viable choice for defense and aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SG7805T-883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SG7805T-883B
Voltage Regulators - Linear SG7805T-883B
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-39

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-39

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SG7805T-883B
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details