Microchip Technology, Inc. 2V 37V 0.045A LDO Voltage Regulator IC SG723T-883B

Description
Standard Regulator Pos 2V to 37V 0.045A 10-Pin Metal Can Tray Product overview: SG723T-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 37V, 0.045A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 37V, 0.045A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG723T-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Regulator Pos 2V to 37V 0.045A 10-Pin Metal Can Tray Product overview: SG723T-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 37V, 0.045A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 37V, 0.045A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG723T-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2V 37V 0.045A LDO Voltage Regulator IC - 699-SG723T-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 37V 0.045A LDO Voltage Regulator IC
699-SG723T-883B
2V 37V 0.045A LDO Voltage Regulator IC 699-SG723T-883B
Standard Regulator Pos 2V to 37V 0.045A 10-Pin Metal Can Tray Product overview: SG723T-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 37V, 0.045A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 37V, 0.045A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG723T-883B can be used for catalog matching and distributor lookup.

Standard Regulator Pos 2V to 37V 0.045A 10-Pin Metal Can Tray Product overview: SG723T-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 37V, 0.045A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 37V, 0.045A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG723T-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244967-SG723T-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244967-SG723T-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244967-SG723T-883B
Win Source Part Number: 1244967-SG723T-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tray Standard Package: 50 Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 2V Mounting Type: Through Hole Package / Case: TO-99-10 Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 86dB ~ 74dB (50Hz ~ 10kHz) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG723T-883B Base Product Number: SG723

Win Source Part Number: 1244967-SG723T-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tray
Standard Package: 50
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2V
Mounting Type: Through Hole
Package / Case: TO-99-10
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 86dB ~ 74dB (50Hz ~ 10kHz)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG723T-883B
Base Product Number: SG723

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG723T-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG723T-883B
PMIC - Voltage Regulators - Linear SG723T-883B
IC REG LINEAR POS ADJ 150MA TO99

IC REG LINEAR POS ADJ 150MA TO99

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SG723T-883B 1244967-SG723T-883B SG723T-883B
Product Name 2V 37V 0.045A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray Other; Tray
Output Voltage 2 to 37 volts
IOUT 0.0450 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details