Microchip Technology, Inc. Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj SG723

Description
This monolithic voltage regulator is designed for use with either positive or negative supplies as a series, shunt, switching, or floating regulator with currents up to 150 mA. Higher current requirements may be accommodated through the use of external NPN or PNP power transistors. This device consists of a temperature compensated reference amplifier, error amplifier, power series pass transistor, current limit, and remote shutdown circuitry. The SG723 will operate over the full military ambient temperature range of -55°C to 125°C. Additional Features Positive or Negative Supply Operation Series, Shunt, Switching or Floating Operation Low Line and Load Regulation Output Adjustable from 2 V to 37 V Output Current to 150 mA Low Standby Current Drain 0.002%/°C Average Temperature Variation
Datasheet
Description
This monolithic voltage regulator is designed for use with either positive or negative supplies as a series, shunt, switching, or floating regulator with currents up to 150 mA. Higher current requirements may be accommodated through the use of external NPN or PNP power transistors. This device consists of a temperature compensated reference amplifier, error amplifier, power series pass transistor, current limit, and remote shutdown circuitry. The SG723 will operate over the full military ambient temperature range of -55°C to 125°C. Additional Features Positive or Negative Supply Operation Series, Shunt, Switching or Floating Operation Low Line and Load Regulation Output Adjustable from 2 V to 37 V Output Current to 150 mA Low Standby Current Drain 0.002%/°C Average Temperature Variation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj - SG723 - Microchip Technology, Inc.
Chandler, AZ, United States
Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj
SG723
Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj SG723
This monolithic voltage regulator is designed for use with either positive or negative supplies as a series, shunt, switching, or floating regulator with currents up to 150 mA. Higher current requirements may be accommodated through the use of external NPN or PNP power transistors. This device consists of a temperature compensated reference amplifier, error amplifier, power series pass transistor, current limit, and remote shutdown circuitry. The SG723 will operate over the full military ambient temperature range of -55°C to 125°C. Additional Features Positive or Negative Supply Operation Series, Shunt, Switching or Floating Operation Low Line and Load Regulation Output Adjustable from 2 V to 37 V Output Current to 150 mA Low Standby Current Drain 0.002%/°C Average Temperature Variation

This monolithic voltage regulator is designed for use with either positive or negative supplies as a series, shunt, switching, or floating regulator with currents up to 150 mA. Higher current requirements may be accommodated through the use of external NPN or PNP power transistors. This device consists of a temperature compensated reference amplifier, error amplifier, power series pass transistor, current limit, and remote shutdown circuitry. The SG723 will operate over the full military ambient temperature range of -55°C to 125°C.

Additional Features

    • Positive or Negative Supply Operation
    • Series, Shunt, Switching or Floating Operation
    • Low Line and Load Regulation
    • Output Adjustable from 2 V to 37 V
    • Output Current to 150 mA
    • Low Standby Current Drain
    • 0.002%/°C Average Temperature Variation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SG723
Product Name Positive Adjustable Linear Voltage Regulator Precision Regulator/Controller Adj
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data