Microchip Technology, Inc. PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C SG2846

Description
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation
Description
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation
Datasheet
Datasheet Summary
Powered by GS/AI

The SG2846 is a current mode PWM controller designed for fixed frequency operation with dual sink/source outputs. It operates within a supply voltage range of 8 to 40V and is rated for ambient temperatures from -25°C to 85°C. The device features automatic feed-forward compensation, programmable pulse-by-pulse current limiting, and automatic symmetry correction for push-pull configurations. It supports enhanced load response characteristics and allows for parallel operation of power modules while ensuring equal current sharing. Protection features include under-voltage lockout, programmable current limit, soft-start capability, and a shutdown function that can either restart automatically or latch off the supply. The SG2846 also incorporates a differential current sense amplifier with a wide common-mode range, double pulse suppression, and provides 200mA totem-pole outputs. The device is capable of operating at frequencies up to 500kHz and includes a ±1% trimmed bandgap reference for improved accuracy.

Datasheet Summary
Powered by GS/AI

The SG2846 is a current mode PWM controller designed for fixed frequency operation with dual sink/source outputs. It operates within a supply voltage range of 8 to 40V and is rated for ambient temperatures from -25°C to 85°C. The device features automatic feed-forward compensation, programmable pulse-by-pulse current limiting, and automatic symmetry correction for push-pull configurations. It supports enhanced load response characteristics and allows for parallel operation of power modules while ensuring equal current sharing. Protection features include under-voltage lockout, programmable current limit, soft-start capability, and a shutdown function that can either restart automatically or latch off the supply. The SG2846 also incorporates a differential current sense amplifier with a wide common-mode range, double pulse suppression, and provides 200mA totem-pole outputs. The device is capable of operating at frequencies up to 500kHz and includes a ±1% trimmed bandgap reference for improved accuracy.

Suppliers

Company
Product
Description
Supplier Links
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C - SG2846 - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C
SG2846
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C SG2846
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation

The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing.
Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off.
Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference.

Additional Features

    • Automatic Feed-forward Compensation
    • Programmable Pulse by Pulse Current Limiting
    • Automatic Symmetry Correction in Push-pull Configuration
    • Enhanced Load Response Characteristics
    • Parallel Operation Capability for Modular Power Systems
    • Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression
    • 200mA Totem-pole Outputs
    • ± 1% Bandgap Reference
    • Under-voltage Lockout
    • Soft-start and Shutdown Capability
    • 500kHz Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG2846
Product Name PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UCC1801 Low-Power BiCMOS Current-Mode PWM - 5962-9451301MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS - TLE4253GS - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details